Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.94
Number of Loaded Positions | 2 |
---|---|
Connector Contact Density | Standard |
Number of Positions | 8 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Phosphor Bronze |
Conductor Outside Diameter | 1.1mm, .043in |
Housing Material | Polycarbonate |
Housing Color | Orange |
UL Flammability Rating | UL 94V-0 |
Circuit Application | Signal, Power |
Shielded | No |
Comment | Leoni Cable H03VVH2-F |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Modular Connector Style | Plug |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | Pivot Power RJ45 |
Pivot Power RJ45 Assembly Modular Jack & Plug Interface Type: Pivot Power RJ45 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Plug Shielded: No Pivot Power RJ45 RJ Type Jacks & Plugs Standard | Rj45 Connector | Part Number: 2213145-2 | Internal Number: 2213145-2 | TE Connectivity | TE Store |
Connector, Rj45, Plug, 1Port, 8P2C | Newark Electronics |
Conn RJ-45 PL 8 POS Crimp ST Cable Mount 8 Terminal 1 Port Box/Carton | Avnet America |
Status: | Unknown |
---|---|
Series: | Pivot Power RJ45 Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P2C |
LAN Category | - |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | Pivot Power RJ45 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Gender | Plug |
No. of Contacts | 2Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 2213145-2?
Additional datasheets, footprints and schematics for 2213145-2 are listed on our Part Details page. You can also find images and similar parts to 2213145-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213145-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213145-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213145-2 fall under?
The 2213145-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2213145-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213145-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213145-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213145-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and Future Electronics have stock available or on a lead time for 2213145-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213145-2 often in real-time on the comparison pages.
What if I can't find stock of 2213145-2?
You can fill out our help required form which you can use to request a quote for 2213145-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.