Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.62
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$1.91
|
39,174
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
39,174
in stock
|
Buy Now | |
Farnell
from US$2.36
|
31,340
in stock
|
Buy Now | |
TTI Europe
from US$1.60
|
19,280
in stock
|
Buy Now | |
TE Store
from US$2.20
|
678
in stock
|
Buy Now | |
element14
from US$2.12
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
2
in stock
|
Buy Now | |
Future Electronics
from US$2.50
|
-
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
RS Americas
from US$2.93
|
-
|
Buy Now | |
Boersig
from US$1.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
LED Family | Lumileds 1205CRSP, Lumileds 1208, Lumileds 1204 GEN 3, Lumileds 1208 CRSP, Everlight EAHP2024 Series, Lumileds 1204, Lumileds 1205 GEN 3, Lumileds 1208 GEN 3, Lumileds 1205, Lumileds 1204CRSP, Sharp Mega Zenigata |
---|---|
Optics Alignment | Yes |
Number of Positions | 1 |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Operating Voltage | 300VDC |
Current Rating (Max) | 5A |
Housing Material | PBT GF |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Enables Zhaga Compatibility | Yes |
LED Manufacturer | Lumileds, Everlight, Sharp |
Sealable | No |
COB Substrate Thickness | 1mm |
Connector System | Wire-to-Board |
Product Type | LED Holder |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Poke-In |
Operating Temperature Range | -40 – 105°C |
COB LED HOLDER, ZENIGATA, 50MM | Farnell |
Z50 LED HOLDER PROFILE 2024 | TTI Europe |
LUMAWISE LED HOLDER Z50 STD PROFILE 2024 Compatible LED: Lumileds 1208 Sharp Mega Zenigata Lumileds 1204 GEN 3 Lumileds 1205 GEN 3 Lumileds 1208 GEN 3 Everlight EAHP2024 Series Lumileds 1204CRSP Lumileds 1205CRSP Lumileds 1204 Lumileds 1205 Lumileds 1208 CRSP Lighting Connector Features Included: Optic Compatible Enables Zhaga Compatibility Operating Voltage: 300 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Board Lumileds 1208 Optic Compatible | Z50 Zhaga Profile Led Holder | Part Number: 2213130-2 | Internal Number: 2213130-2 | TE Connectivity | TE Store |
LED HOLDER, 300VDC, 5A | element14 |
Z50 LED holder, standard profile 2024 | RS |
Led Holder, Cob Led Array, 300Vdc, 5A | Newark Electronics |
LUXEON CoB (1204/1205/1208) Type Z50 LUMAWISE LED Holder with Optic Attachment | Future Electronics |
LED Holder For Sharp Mega Zenigata LED | Avnet America |
Z50 LED holder, standard profile 2024 | TE Connectivity 2213130-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2213130-2?
Additional datasheets, footprints and schematics for 2213130-2 are listed on our Part Details page. You can also find images and similar parts to 2213130-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213130-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213130-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213130-2 fall under?
The 2213130-2 is listed under Connectors > Lighting Connectors > LED Holders.
Can I view similar or alternative parts?
You can view similar parts to 2213130-2 when available in the LED Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213130-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213130-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213130-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and TE Store have stock available or on a lead time for 2213130-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213130-2 often in real-time on the comparison pages.
What if I can't find stock of 2213130-2?
You can fill out our help required form which you can use to request a quote for 2213130-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.