Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Construction | PVC Stranded |
Configuration | Double-Ended |
Keyed | No |
Overall Outside Cable Diameter | 7.5mm, .3in |
Wire Size | 26AWG, .129mm² |
Flammability Rating | Non-Plenum (CM Rated) |
Halogen Free | No |
Cable Assembly Length | 25m, 82.0208ft |
実装方法 | Bag |
Sales Region | Australia/New Zealand, Latin America, Asia, EMEA, North America |
Connector Type (End B) | Plug |
Performance Category | Cat 5e |
Shielded | Yes |
Boot | With |
Product Designation | Patch Cord |
Product Type | Cable Assembly |
Connector Type (End A) | Plug |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
CABLE ASSY ETHERNET+POWER- 25M, SHLD | Avnet America |
Where can I find additional details, specifications and documents for a 2213121-4?
Additional datasheets, footprints and schematics for 2213121-4 are listed on our Part Details page. You can also find images and similar parts to 2213121-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2213121-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2213121-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2213121-4 fall under?
The 2213121-4 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2213121-4 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2213121-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2213121-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2213121-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2213121-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2213121-4 often in real-time on the comparison pages.
What if I can't find stock of 2213121-4?
You can fill out our help required form which you can use to request a quote for 2213121-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.