Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1358734 |
Prices starting from US$60.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$70.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$81.22
|
165
in stock
|
Buy Now | |
Newark Electronics
from US$73.78
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$70.30
|
22
in stock
|
Buy Now | |
Farnell
from US$80.85
|
18
in stock
|
Buy Now | |
Avnet America
from US$60.23
|
-
|
Buy Now | |
TE Store
from US$113.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 34 |
---|---|
PCB Mount Orientation | Right Angle |
Contact Retention | With |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Material | Tin |
Height | .75in, 19.05mm |
Width | .915in, 23.24mm |
Length | 2in, 50.8mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Screw & Hole Thread Size | 6-32 UNC-2A |
Mating Retention | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention Type | Mounting Bracket |
Mating Alignment Type | Guide Hole |
Contact Retention Type | Locking Spring |
Mating Retention Type | Jackscrews - Fixed |
Mating Alignment | With |
Circuit Application | Signal |
For Use With | Standard Connectors |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 12 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Contact Type | Tab, Socket |
Housing Type | Receptacle |
Sealable | No |
Connector System | Cable-to-Board |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Rack&Panel Connectors V.35 SKT ASY RA 34P W/BRKT | Rapid Electronics |
Rack&panel Connectors V.35 Skt Asy Ra 34P W/Brkt |Amp Te Connectivity 2-212810-0 | Newark Electronics |
RECTANGULAR PWR CONN, RCPT, 34POS, CABLE | Farnell |
Conn Power F 34 POS 3.81mm Solder RA Thru-Hole 34 Terminal 1 Port Loose Piece | Avnet America |
TE Connectivity Female Circuit Board Connector | Distrelec |
Special Order: V.35,SKT ASY,RA,34P,W/BRKT Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 34 Centerline (Pitch): 3.81 mm Connector Assembly Receptacle Cable-to-Board 34 | Rectangular Power Connector | Part Number: 2-212810-0 | Internal Number: 2-212810-0 | Alias Number: 1358734 | 3.81 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-212810-0?
Additional datasheets, footprints and schematics for 2-212810-0 are listed on our Part Details page. You can also find images and similar parts to 2-212810-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-212810-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-212810-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-212810-0 fall under?
The 2-212810-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-212810-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-212810-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-212810-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-212810-0 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 2-212810-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-212810-0 often in real-time on the comparison pages.
What if I can't find stock of 2-212810-0?
You can fill out our help required form which you can use to request a quote for 2-212810-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.