Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$45.07
|
252
in stock
|
Buy Now | |
Newark Electronics
from US$40.20
|
252
in stock
|
Buy Now | |
Rapid Electronics
from US$49.98
|
252
in stock
|
Buy Now | |
Chip One Stop
from US$37.00
|
252
in stock
|
Buy Now | |
Farnell
from US$52.65
|
202
in stock
|
Buy Now | |
TE Store
from US$49.62
|
36
in stock
|
Buy Now | |
Avnet America
from US$31.14
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Plating Material | Silver |
---|---|
Body Finish | Plated |
Cable Connector Orientation | Straight |
Body Insulation | Without |
Body Shape | Circular |
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Bayonet |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
Grade | Military |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Connector Seal Type | Interfacial Seal |
Sealable | Yes |
RF Interface | BNC |
Termination Method to Wire & Cable | Solder & Clamp |
Cable Type | RG 223, RG 55B, RG 141A, RG 142B, RG 58A, RG 58B, RG 58C, RG 141, RG 142A, RG 400, RG 142, RG 55, RG 58, RG 55A |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Plug,catergory A,series Bnc |Amp Te Connectivity 221265-1 | Newark Electronics |
Connectors PLUG SLDR 50 OHM | Rapid Electronics |
TE Connectivity PLUG CATEGORY A SERIES BNC RF BNC Connec | Distrelec |
RF COAX, BNC PLUG, 50 OHM, CABLE | Farnell |
PLUG,CATEGORY A,SERIES BNC RF Interface: BNC RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 50 Ω BNC Plug .572" 14.53 mm | Coax Connector | Part Number: 221265-1 | Internal Number: 221265-1 | TE Connectivity | TE Store |
Conn BNC PL 0Hz to 4GHz 50Ohm Solder ST Cable Mount Gold | Avnet America |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Clamp |
Impedance | 50ohm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 4GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 221265-1?
Additional datasheets, footprints and schematics for 221265-1 are listed on our Part Details page. You can also find images and similar parts to 221265-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221265-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221265-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221265-1 fall under?
The 221265-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 221265-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221265-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 221265-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221265-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 221265-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221265-1 often in real-time on the comparison pages.
What if I can't find stock of 221265-1?
You can fill out our help required form which you can use to request a quote for 221265-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.