Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Rows | 2 |
Number of Positions | 10 |
Row-to-Row Spacing | 21mm, .827in |
Contact Retention | With |
Panel Thickness | 1.5 – 1.78mm, .59 – .7in |
Length | 120mm, 4.724in |
Width | 1.526in, 38.75mm |
Height | 42mm, 1.654in |
Housing Color | Black |
Cable Exit Angle | Straight |
Housing Material | Polyester GF |
Centerline (Pitch) | 9.84in, 250mm |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | Without |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | UL 1977 |
VDE Tested | No |
UL Rating | Certified |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Alignment | With |
Mating Alignment Type | Blindmate |
Circuit Application | Power |
Packaging Method | Box |
Contact Type | Socket |
Connector System | Wire-to-Panel |
Product Type | Connector Assembly |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Wire Type | Stranded |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Stranded |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Shielded | No |
FORGE, ASSY SCKT, 6#0-3#4-0#8-1#12-0#22 | TE Connectivity 2212331-1 | RS Americas |
Special Order: FORGE, ASSY SCKT, 6#0-3#4-0#8-1#12-0#22 Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Number of Positions: 10 Centerline (Pitch): 250 mm Connector Assembly Receptacle Wire-to-Panel 10 | Rectangular Power Connector | Part Number: 2212331-1 | Internal Number: 2212331-1 | 250 mm | TE Connectivity | TE Store |
RECEPTACLE HOUSING, 10POS, THERMOPLASTIC | Farnell |
Where can I find additional details, specifications and documents for a 2212331-1?
Additional datasheets, footprints and schematics for 2212331-1 are listed on our Part Details page. You can also find images and similar parts to 2212331-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2212331-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2212331-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2212331-1 fall under?
The 2212331-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2212331-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2212331-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2212331-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2212331-1 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 2212331-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2212331-1 often in real-time on the comparison pages.
What if I can't find stock of 2212331-1?
You can fill out our help required form which you can use to request a quote for 2212331-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.