Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.84
|
241
in stock
|
Buy Now | |
Rapid Electronics
from US$22.93
|
241
in stock
|
Buy Now | |
Chip One Stop
from US$21.60
|
241
in stock
|
Buy Now | |
Farnell
from US$24.31
|
194
in stock
|
Buy Now | |
Newark Electronics
from US$8.98
|
4
in stock
|
Buy Now | |
Avnet America
from US$19.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Convert From Fibre Optic Connector | LC Duplex |
---|---|
Convert To Fibre Optic Connector | LC Duplex |
Convert From Gender | Plug |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Product Range | - |
VARIANT 14 COUPLER | Rapid Electronics |
TE Connectivity VARIANT 14 COUPLER | Distrelec |
FO ADAPTER, LC DUPLEX PLUG-JACK | Farnell |
Fibre Optic Coupler, Lc, Plug-Jack, Sm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Fiber Optic Connector | LC Duplex |
---|---|
Convert To Fiber Optic Connector | LC Duplex |
Convert From Gender | Plug |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Product Range | - |
Where can I find additional details, specifications and documents for a 2-2120875-1?
Additional datasheets, footprints and schematics for 2-2120875-1 are listed on our Part Details page. You can also find images and similar parts to 2-2120875-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2120875-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2120875-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2120875-1 fall under?
The 2-2120875-1 is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Adapters.
Can I view similar or alternative parts?
You can view similar parts to 2-2120875-1 when available in the Fibre Optic Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2120875-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2120875-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2120875-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2-2120875-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2120875-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2120875-1?
You can fill out our help required form which you can use to request a quote for 2-2120875-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.