Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.08
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$15.23
|
44
in stock
|
Buy Now | |
element14
from US$13.29
|
44
in stock
|
Buy Now | |
Heilind Electronics
-
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
12
in stock
|
Buy Now | |
RS Americas
from US$23.07
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Number of Single Positions | 0 |
---|---|
Number of Power Positions | 26 |
Number of Positions | 74 |
Number of Dual Positions | 13 |
Number of Signal Positions | 48 |
Contact Current Rating (Max) | 21A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Power Contact Centerline | 7.3mm, .286in |
Operating Voltage | 100, 100VDC |
Centerline (Pitch) | .286in, 7.26mm |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Card Edge Conn, Dual Side, 26Pwr+48Sig | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 26PWR+48SIG | element14 |
MULTI-BEAM CE 2X13 P + 2X24 S, STRADDLE | TE Connectivity 2212078-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM CE Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM CE Series |
---|---|
No. of Contacts | 74Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | - |
Gender | Receptacle |
Contact Termination Type | Solder |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Card Edge |
Where can I find additional details, specifications and documents for a 2212078-1?
Additional datasheets, footprints and schematics for 2212078-1 are listed on our Part Details page. You can also find images and similar parts to 2212078-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2212078-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2212078-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2212078-1 fall under?
The 2212078-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2212078-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2212078-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2212078-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2212078-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2212078-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2212078-1 often in real-time on the comparison pages.
What if I can't find stock of 2212078-1?
You can fill out our help required form which you can use to request a quote for 2212078-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.