Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Aluminum Alloy |
---|---|
Shell Finish | Chromate Conversion Coating |
Preloaded | No |
Release Style | Front |
Contact Arrangement Code (Module B) | 71C1 |
Contact Arrangement Code (Module A) | 71C1 |
Signal Contacts | With |
Contact Arrangement Code (Module C) | 13C2 |
Contact Type | Socket |
Contact Type (Module C) | None |
Contact Type (Module A) | Socket |
Contact Type (Module B) | Socket |
Clinch Nut Quantity | 6 |
Hardware Type | Screw |
Polarized | Yes |
Clinch Nuts | Without |
Comment | Contacts sold separately., Front release/remove size 22 contacts- all other contact sizes rear release/remove. |
Sealable | Yes |
Rack & Panel Connector Shell Size | 2 |
Product Type | Connector |
Connector & Housing Type | Receptacle |
Recept Assy,sz 2,arinc 600 Rohs Compliant: No |Amp Te Connectivity 2-211991-2 | Newark Electronics |
Special Order: RECEPT ASSY,SZ 2,ARINC 600 Connector Product Type: Housing Kit Connector & Housing Type: Receptacle Rack & Panel Connector Shell Size: 2 Sealable: Yes Panel Mount Feature Type: Clinch Nut Housing Kit Receptacle 2 | Rack & Panel Connector | Part Number: 2-211991-2 | Internal Number: 2-211991-2 | TE Connectivity | TE Store |
Rack & Panel Connectors RECEPT ASSY,SZ 2,ARINC 600 | Sager |
Connector Accessories Rack and Panel ARINC 600 | Avnet America |
Where can I find additional details, specifications and documents for a 2-211991-2?
Additional datasheets, footprints and schematics for 2-211991-2 are listed on our Part Details page. You can also find images and similar parts to 2-211991-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-211991-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-211991-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-211991-2 fall under?
The 2-211991-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-211991-2 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-211991-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-211991-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-211991-2 have stock available?
Authorised distributors including Newark Electronics, TE Store, Sager and Avnet America have stock available or on a lead time for 2-211991-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-211991-2 often in real-time on the comparison pages.
What if I can't find stock of 2-211991-2?
You can fill out our help required form which you can use to request a quote for 2-211991-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.