Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Solder Mask |
---|---|
Coating Applications | Electronic Assemblies PCBs |
Dispensing Method | Container |
Coating Colour | Pink |
Weight | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Volume | 3.8l |
Wondermask P, Peelable solder mask, temporary, synthetic acrylic latex, 1 gal | TechSpray 2211-G | RS Americas |
Solder Mask | Newark Electronics |
Where can I find additional details, specifications and documents for a 2211-G?
Additional datasheets, footprints and schematics for 2211-G are listed on our Part Details page. You can also find images and similar parts to 2211-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2211-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2211-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2211-G fall under?
The 2211-G is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 2211-G when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2211-G you can contact the distributor directly for product support, shipping queries etc.
Is the 2211-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2211-G have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 2211-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2211-G often in real-time on the comparison pages.
What if I can't find stock of 2211-G?
You can fill out our help required form which you can use to request a quote for 2211-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.