Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.16
|
17
in stock
|
Buy Now | |
Heilind Electronics
from US$3.82
|
498
in stock
|
Buy Now | |
RS Americas
from US$2.73
|
277
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.82
|
116
in stock
|
Buy Now | |
Sager
from US$1.70
|
54
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.17
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
17
in stock
|
Buy Now | |
element14
from US$2.05
|
17
in stock
|
Buy Now | |
Future Electronics
from US$2.24
|
-
|
Buy Now |
For Use With | Qualtek Axial Fans |
---|---|
Voltage Rating | 125VAC |
Fan Side Connector | Stripped Leads |
Current Rating | 10A |
Cable Length | 72" |
Product Range | - |
Accessory Type | Fan Power Cord |
UL POWER CORD SET/BLACK 6'0 | Heilind Electronics |
AC Power Cords 6'0 2 X 18 2 COND | Sager |
Cable | Transfer Multisort Elektronik |
Power Cord | Newark Electronics |
72 inch NEMA 1-15P, Polarized Black Unshielded AC Power Cord | Future Electronics |
Where can I find additional details, specifications and documents for a 221001-01?
Additional datasheets, footprints and schematics for 221001-01 are listed on our Part Details page. You can also find images and similar parts to 221001-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221001-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221001-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221001-01 fall under?
The 221001-01 is listed under Cooling & Thermal Management > Fans & Blowers > Fan Power Cords.
Can I view similar or alternative parts?
You can view similar parts to 221001-01 when available in the Fan Power Cords range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221001-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 221001-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221001-01 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Sager and Transfer Multisort Elektronik have stock available or on a lead time for 221001-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221001-01 often in real-time on the comparison pages.
What if I can't find stock of 221001-01?
You can fill out our help required form which you can use to request a quote for 221001-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.