Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
179
in stock
|
Buy Now | |
RS Americas
from US$37.56
|
60
in stock
|
Buy Now | |
Farnell
from US$20.93
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
element14
from US$20.92
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Test Connector Type A | SMD Test Tweezer |
---|---|
Test Connector Type B | 4mm Banana Plugs x 2 |
Voltage Rating | - |
Current Rating | - |
Insulator Colour | - |
Lead Length - Metric | - |
Lead Length - Imperial | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Length | 1m |
Connector Type A | 4mm Banana Plug |
TEST LEAD, TEST TWEEZER-4MM BANANA PLUGS | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Bezels/Switch Caps Pushbutton |C&k Components 22100 | Newark Electronics |
Switch Bezels / Switch Caps | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Crimp Tool Type | Hand |
---|---|
For Use With | RG-59 and RG-6 connectors |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 22100?
Additional datasheets, footprints and schematics for 22100 are listed on our Part Details page. You can also find images and similar parts to 22100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22100 fall under?
The 22100 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 22100 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22100 you can contact the distributor directly for product support, shipping queries etc.
Is the 22100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22100 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS Americas, Farnell and RS have stock available or on a lead time for 22100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22100 often in real-time on the comparison pages.
What if I can't find stock of 22100?
You can fill out our help required form which you can use to request a quote for 22100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.