Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.99
Cable Exit Angle | 90° |
---|---|
Body Material | PA GF |
Color | Yellow |
Number of Positions | 54 |
Number of Rows | 3 |
Mating Tab Width | .025in, .64mm |
Width | 2.41in, 61.19mm |
Height | 1.55in, 39.45mm |
Length | 2.63in, 67mm |
Centerline (Pitch) | .1in, 2.54mm |
Agency/Standard | GMW3191 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 24 |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Strain Relief | Add By Accessory |
Sealable | Yes |
Row-to-Row Spacing | .059in, 1.5mm |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
SDM 54P PLUG ASY RHL KEY B | Rapid Electronics |
TE Connectivity SDM 54P PLUG ASY RHL KEY B Combination Line Connector 54 Contact(s) Female | Distrelec |
LIGHTING CONNECTORS | Farnell |
Conn Sealed Housing PL 54 POS 2.54mm ST Cable Pack | Avnet America |
Where can I find additional details, specifications and documents for a 2-2098922-5?
Additional datasheets, footprints and schematics for 2-2098922-5 are listed on our Part Details page. You can also find images and similar parts to 2-2098922-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2098922-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2098922-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2098922-5 fall under?
The 2-2098922-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2098922-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2098922-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2098922-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2098922-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2-2098922-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2098922-5 often in real-time on the comparison pages.
What if I can't find stock of 2-2098922-5?
You can fill out our help required form which you can use to request a quote for 2-2098922-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.