Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Body Material | PBT GF |
Cable Exit Angle | Other |
Number of Rows | 2, 3 |
Number of Positions | 46 |
Mating Tab Width | .189in, 1.2mm, .047in, 4.8mm |
Length | 90.5mm, 3.56in |
Width | 1.378in, 35mm |
Centerline (Pitch) | 3.8mm, .15in |
Degree of Protection | IP6K9K |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Sealable | Yes |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Device, Wire-to-Board |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a 2209520-6?
Additional datasheets, footprints and schematics for 2209520-6 are listed on our Part Details page. You can also find images and similar parts to 2209520-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2209520-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2209520-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2209520-6 fall under?
The 2209520-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2209520-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2209520-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2209520-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2209520-6 have stock available?
There is no stock from authorised distributors for 2209520-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2209520-6 often in real-time on the comparison pages.
What if I can't find stock of 2209520-6?
You can fill out our help required form which you can use to request a quote for 2209520-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.