Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$0.57
|
4,000
in stock
|
Buy Now | |
element14
from US$0.57
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.44
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.51
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Connector Code | A |
Color | Black |
Number of Positions | 14 |
Number of Rows | 2 |
Mating Tab Width | .02in, .5mm |
Width | 16.45mm, .648in |
Length | .739in, 18.775mm |
Height | .283in, 7.2mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .071in, 1.8mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box & Carton |
Connector System | Wire-to-Device, Wire-to-Board |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 5.9mm, .232in |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Housing, Rcpt, 14Pos, 3A Rohs Compliant: Yes |Te Connectivity 2208340-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 14POS, 3A | element14 |
14PS,NANOMQS,REC HSG,CODA | TTI Europe |
Connector Housing Unsealed Receptacle 14 Position 1.8mm Straight Cable Mount Loose | Avnet America |
Mini Connector, 14 POS, NANOMQS, REC HSG, CODA | TE Connectivity 2208340-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2208340-1?
Additional datasheets, footprints and schematics for 2208340-1 are listed on our Part Details page. You can also find images and similar parts to 2208340-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2208340-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2208340-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2208340-1 fall under?
The 2208340-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2208340-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2208340-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2208340-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2208340-1 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Avnet America have stock available or on a lead time for 2208340-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2208340-1 often in real-time on the comparison pages.
What if I can't find stock of 2208340-1?
You can fill out our help required form which you can use to request a quote for 2208340-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.