Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.06
|
-
|
Buy Now |
Seal Type | Single Wire Seal (SWS) |
---|---|
Crimp Type | Radial |
Mating Tab Width | .709in, 18mm |
Mating Tab Thickness | 3.5mm, .138in |
Typical Current Rating | 220A |
Terminal & Splice Type | Ring Tongue |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | .4 – .62in, 10.2 – 15.8mm |
Wire Size Search | 30mm², 35mm², 2AWG, 25mm², 50mm², 1AWG, 3AWG, 4AWG, 16mm², 5AWG, 20mm² |
Wire Size | 16 – 50mm², 5 – 1AWG |
Terminal Transmits | 100+ A (Very High Power) |
Packaging Method | Box |
Packaging Quantity | 400 |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Ring Terminal 8mm2 to 50mm2 Tin | Avnet America |
Where can I find additional details, specifications and documents for a 2208335-1?
Additional datasheets, footprints and schematics for 2208335-1 are listed on our Part Details page. You can also find images and similar parts to 2208335-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2208335-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2208335-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2208335-1 fall under?
The 2208335-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2208335-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2208335-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2208335-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2208335-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2208335-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2208335-1 often in real-time on the comparison pages.
What if I can't find stock of 2208335-1?
You can fill out our help required form which you can use to request a quote for 2208335-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.