Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.91
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
79
in stock
|
Buy Now | |
element14
from US$2.00
|
79
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
Boersig
from US$2.13
|
-
|
Buy Now | |
TTI Europe
from US$2.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 20 |
Number of Rows | 1 |
Number of Sections | 1 |
Number of Signal Positions | 20 |
Tab Width | .019in, .5mm |
Interface Plating | Tin (Sn) |
Tab Thickness | .015in, .4mm |
Length | 1.02in, 26mm |
Width | 23.15mm, .911in |
Profile Height from PCB | .354in, 9mm |
Centerline (Pitch) | .07in, 1.8mm |
PCB Mount Retention | Without |
Mounting Holes | Without |
Mounting Orientation | Horizontal/90° |
Locking Interface | With |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 195 |
Packaging Type | Reel |
Connector System | Wire-to-Board |
Sealable | No |
Shielded | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Automotive Conn, R/A Hdr, 20Pos, Solder Rohs Compliant: Yes |Te Connectivity 2208165-1 | Newark Electronics |
AUTOMOTIVE CONN, R/A HDR, 20POS, SOLDER | element14 |
Conn Shrouded Header HDR 20 POS 1.8mm Solder RA Thru-Hole Blister | Avnet America |
Mini Headers, 20 POS, NANO MQS, HEADER ASSY, CODA | TE Connectivity 2208165-1 | RS Americas |
20PS,NANO MQS,HEADER ASSY,A | TTI Europe |
Where can I find additional details, specifications and documents for a 2208165-1?
Additional datasheets, footprints and schematics for 2208165-1 are listed on our Part Details page. You can also find images and similar parts to 2208165-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2208165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2208165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2208165-1 fall under?
The 2208165-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2208165-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2208165-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2208165-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2208165-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 2208165-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2208165-1 often in real-time on the comparison pages.
What if I can't find stock of 2208165-1?
You can fill out our help required form which you can use to request a quote for 2208165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.