Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Positions | 22 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Length | 31.1mm, 1.224in |
Height | 16.73mm, .659in |
Width | .795in, 20.2mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 630 |
Packaging Method | Box |
Row-to-Row Spacing | .232in, 5.9mm |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Where can I find additional details, specifications and documents for a 2208021-2?
Additional datasheets, footprints and schematics for 2208021-2 are listed on our Part Details page. You can also find images and similar parts to 2208021-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2208021-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2208021-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2208021-2 fall under?
The 2208021-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2208021-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2208021-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2208021-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2208021-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2208021-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2208021-2 often in real-time on the comparison pages.
What if I can't find stock of 2208021-2?
You can fill out our help required form which you can use to request a quote for 2208021-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.