Status: | Unknown |
---|---|
Series: | 2206PA Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Header |
Product Range | 2206PA Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance | 20mohm |
Contact Termination | Solder |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 500Mohm |
Lead Spacing | 1.27mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -25°C |
Termination Method | Solder |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
Status: | Unknown |
---|---|
Series: | 2206PA Series |
RoHS: | Compliant |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 1Rows |
No. of Contacts | 20Contacts |
Contact Termination Type | Through Hole Straight |
Product Range | 2206PA Series |
Gender | Header |
RoHS Compliant | Yes |
Header, 1 Row, Vertical, 20 Position | Newark Electronics |
HEADER, 1 ROW, VERT, 20WAY | element14 |
Where can I find additional details, specifications and documents for a 2206PA-20G-739?
Additional datasheets, footprints and schematics for 2206PA-20G-739 are listed on our Part Details page. You can also find images and similar parts to 2206PA-20G-739 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2206PA-20G-739 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2206PA-20G-739 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2206PA-20G-739 fall under?
The 2206PA-20G-739 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2206PA-20G-739 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2206PA-20G-739 you can contact the distributor directly for product support, shipping queries etc.
Is the 2206PA-20G-739 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2206PA-20G-739 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2206PA-20G-739.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2206PA-20G-739 often in real-time on the comparison pages.
What if I can't find stock of 2206PA-20G-739?
You can fill out our help required form which you can use to request a quote for 2206PA-20G-739 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.