Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Boot Type (Left) | ODC |
---|---|
Cable Jacket Color | Black |
Boot Color (Left) | Black |
Connector Color (End A) | Black |
Boot Type (Right) | Bend Limiting |
Boot Color (Right) | Blue |
Connector Color (End B) | Blue |
Cable Buffering | Buffered |
Number of Fibers | 2 |
Outside Cable Diameter | 5.5mm, .21in |
Fiber Diameter | 9/125µm |
Cable Assembly Length | 26m |
Connector Style (End A) | Plug |
Fiber Type | SM |
Connector Type (End A) | Fiber Optic Kit (FOKIT) ODC |
System | FullAXS |
Mode | Singlemode |
Cable Type | Fiber Optic Cable (FOCAB) ODC |
Connector Type (End B) | LC |
Connector Style (End B) | Duplex |
FOSM ODC LEAD 5.5 2PLUG-LC/PC Fiber Optic Cable Type: Fiber Optic Cable (FOCAB) ODC Cable Assembly Fiber Diameter: 9/125 µm Outside Cable Diameter: .21 in Outside Cable Diameter: 5.5 mm Number of Fibers: 2 Fiber Optic Cable (FOCAB) ODC 9/125 µm .21" 5.5 mm | Rugged Fiber Cable Assembly | Part Number: 2-2064140-6 | Internal Number: 2-2064140-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-2064140-6?
Additional datasheets, footprints and schematics for 2-2064140-6 are listed on our Part Details page. You can also find images and similar parts to 2-2064140-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2064140-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2064140-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2064140-6 fall under?
The 2-2064140-6 is listed under Fiber Optics > Fiber Optic Cable Assemblies > Rugged Fiber Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2-2064140-6 when available in the Rugged Fiber Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2064140-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2064140-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2064140-6 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 2-2064140-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2064140-6 often in real-time on the comparison pages.
What if I can't find stock of 2-2064140-6?
You can fill out our help required form which you can use to request a quote for 2-2064140-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.