Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.26
|
19
in stock
|
Buy Now | |
Heilind Electronics
from US$1.17
|
818
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
472
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.17
|
272
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
48
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.63
|
45
in stock
|
Buy Now | |
element14
from US$32.42
|
25
in stock
|
Buy Now | |
Carlton-Bates
from US$1.11
|
-
|
Buy Now | |
Sager
from US$0.59
|
-
|
Buy Now | |
Farnell
from US$37.15
|
-
|
Buy Now |
Wrist Band Type | Adjustable |
---|---|
Circumference Max | 164mm |
Lead Length | 7.25" |
Wristband Colour | Black |
Ground Terminals | Stud |
Product Range | - |
Colour | Black |
Material | Metal |
METAL WRIST BAND, FIXED SIZE, MEDIUM, BLACK | element14 |
Metal Wrist Band-Fixed Size Medium | RS |
WRISTBAND, METAL, MED | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standoff Material | Aluminium |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 38.1mm |
External Width | 6.3mm |
SVHC | No SVHC (15-Jan-2018) |
THREADED STANDOFF | Heilind Electronics |
Standoff, 1/4 Hex, Female, Threaded 4-40, Length 1.50, Alum/Clear Iridite | Keystone Electronics 2206 | RS Americas |
4-40 Thread 1.00 inch Length Female Threaded Aluminum Standoff | Future Electronics |
Spacer/Standoff, Hex, Al, 6.4Mm X 38.1Mm | Newark Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers HEX .250X1.50 ALUM | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 2206?
Additional datasheets, footprints and schematics for 2206 are listed on our Part Details page. You can also find images and similar parts to 2206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2206 fall under?
The 2206 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 2206 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2206 you can contact the distributor directly for product support, shipping queries etc.
Is the 2206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2206 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Future Electronics and Newark Electronics have stock available or on a lead time for 2206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2206 often in real-time on the comparison pages.
What if I can't find stock of 2206?
You can fill out our help required form which you can use to request a quote for 2206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.