Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.63
Plier Style | Round Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 160mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Finish | Chrome Plated |
Handle Type | Insulated with Two Colour Dual Component |
Jaw Length | 30mm |
Jaw Type | Round Nose |
Length | 160mm |
Weight | 165g |
Knipex 22 05 160 Round Nose Pliers Multi Component Grips 160mm | Rapid Electronics |
For bending wire eyelets. Round, short jaws, finely ground. Smooth tips. Special tool steel, forged, oil-hardened.This text is machine translated. | Conrad |
Pliers | Transfer Multisort Elektronik |
KNIPEX 22 05 160 Round Nose Pliers with | RS |
Round Nose Pliers |Knipex 22 05 160 | Newark Electronics |
PLIER, ROUND NOSE | Farnell |
Where can I find additional details, specifications and documents for a 22 05 160?
Additional datasheets, footprints and schematics for 22 05 160 are listed on our Part Details page. You can also find images and similar parts to 22 05 160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22 05 160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22 05 160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22 05 160 fall under?
The 22 05 160 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 22 05 160 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22 05 160 you can contact the distributor directly for product support, shipping queries etc.
Is the 22 05 160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22 05 160 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 22 05 160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22 05 160 often in real-time on the comparison pages.
What if I can't find stock of 22 05 160?
You can fill out our help required form which you can use to request a quote for 22 05 160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.