Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
9,578
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
9,578
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
9,578
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
element14
from US$1.26
|
-
|
Buy Now |
Color | Gray |
---|---|
Equalized | No |
Keyed | No |
Configuration | Double-Ended |
Number of Power Positions | 4 |
Wire Size | 28AWG |
Flammability Rating | UL 2651 |
IEEE 1394 | No |
CLOUDSPLITTER | No |
Cable Assembly Length | .15m, .492ft |
Cable Assembly Category | Industry Standard |
Cable Assembly Type | MOW to PB |
Product Type | Cable Assembly |
Product Designation | Patch Cord |
Status: | Unknown |
---|---|
Series: | Mini-Latch 5046 Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | Mini-Latch 5046 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 2.5A |
De-mating Force | 0.5N |
Dielectric Strength | 1500V/m |
Lead Spacing | 2.5mm |
Mating Force | 2N |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 1.19mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Kk2.5Mm Ra Fl Wafer Assy. 504612A |Molex 22-05-1122 | Newark Electronics |
Molex Mini-Latch / KK Wire-to-Board Header 90° with Friction Ramp 12 Circuits Tin Plating Natural | Distrelec |
CONN, HEADER, 12POS, 1ROW, 2.5MM | Farnell |
Conn Wire to Board HDR 12 POS 2.5mm Solder RA Thru-Hole Bag | Avnet America |
Header 2.5mm WTB, RA, friction lock,12w | Molex Incorporated 22-05-1122 | RS Americas |
CONNECTOR, HEADER, 12POS, 1ROW, 2.5MM | element14 |
Where can I find additional details, specifications and documents for a 2205112-2?
Additional datasheets, footprints and schematics for 2205112-2 are listed on our Part Details page. You can also find images and similar parts to 2205112-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2205112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2205112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2205112-2 fall under?
The 2205112-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2205112-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2205112-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2205112-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2205112-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 2205112-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2205112-2 often in real-time on the comparison pages.
What if I can't find stock of 2205112-2?
You can fill out our help required form which you can use to request a quote for 2205112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.