Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Color | Gray |
---|---|
Equalized | No |
Keyed | No |
Number of Power Positions | 6 |
Configuration | Double-Ended |
Wire Size | 28AWG |
Flammability Rating | UL 2651 |
IEEE 1394 | No |
CLOUDSPLITTER | No |
Cable Assembly Length | .2m, .656ft |
Cable Assembly Category | Industry Standard |
Product Designation | Patch Cord |
Cable Assembly Type | MOW to MOW |
Product Type | Cable Assembly |
Ca 200Mm 06 Pos. Mow-Mow M-M Value Line |Amp Te Connectivity 2205104-3 | Newark Electronics |
Ribbon Cables/IDC Cables CA 200MM 06 POS. MOW-MOW | Rapid Electronics |
TE Connectivity - AMP CA 200MM 06 P. MOW-MOW M-M VALUE LINE | Distrelec |
RIBBON CBL, MICRO MATCH PLUG-PLUG, 200MM | Farnell |
Where can I find additional details, specifications and documents for a 2205104-3?
Additional datasheets, footprints and schematics for 2205104-3 are listed on our Part Details page. You can also find images and similar parts to 2205104-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2205104-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2205104-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2205104-3 fall under?
The 2205104-3 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2205104-3 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2205104-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2205104-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2205104-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2205104-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2205104-3 often in real-time on the comparison pages.
What if I can't find stock of 2205104-3?
You can fill out our help required form which you can use to request a quote for 2205104-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.