Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
825
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
1,855
in stock
|
Buy Now | |
Rapid Electronics
from US$1.06
|
1,855
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
1,855
in stock
|
Buy Now | |
element14
from US$0.77
|
825
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
357
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
16
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,520
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
506
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now |
Equalized | No |
---|---|
Color | Gray |
Configuration | Double-Ended |
Keyed | No |
Number of Power Positions | 6 |
Wire Size | 28AWG |
IEEE 1394 | No |
Flammability Rating | UL 2651 |
Cable Assembly Length | .15m, .492ft |
CLOUDSPLITTER | No |
Cable Assembly Type | MOW to MOW |
Cable Assembly Category | Industry Standard |
Product Designation | Patch Cord |
Product Type | Cable Assembly |
Ca 150Mm 06 Pos. Mow-Mow M-M Value Line |Holsworthy Te Connectivity 2205104-2 | Newark Electronics |
Ribbon Cables/IDC Cables CA 150MM 06 POS. MOW-MOW | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | Mini-Latch 5046 Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Mini-Latch 5046 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting Orientation | Right Angle |
Contact Resistance | 20mohm |
Contact Termination | Solder |
Current Rating | 2.5A |
De-mating Force | 0.5N |
Dielectric Strength | 1500V/m |
Lead Spacing | 2.5mm |
Mating Force | 2N |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 1.19mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
CONN, HEADER, 4POS, 1ROW, 2.5MM | Farnell |
CONNECTOR, HEADER, 4POS, 1ROW, 2.5MM | element14 |
Socket | Transfer Multisort Elektronik |
Molex PCB Header, Male, 3A, 250V, Contacts - 4 | Distrelec |
2.5MM 4CKT R/A WAFER ASSY 504604A | Heilind Electronics |
04P PINHEAD W FRICION LOCK 90° | Rutronik |
Conn Wire to Board HDR 4 POS 2.5mm Solder RA Thru-Hole Bag | Avnet America |
Header 2.5mm WTB, RA, friction lock, 4w | Molex Incorporated 22-05-1042 | RS Americas |
2.50 MM HEADER RT ANGLE F/L | TTI Europe |
Where can I find additional details, specifications and documents for a 2205104-2?
Additional datasheets, footprints and schematics for 2205104-2 are listed on our Part Details page. You can also find images and similar parts to 2205104-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2205104-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2205104-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2205104-2 fall under?
The 2205104-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2205104-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2205104-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2205104-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2205104-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 2205104-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2205104-2 often in real-time on the comparison pages.
What if I can't find stock of 2205104-2?
You can fill out our help required form which you can use to request a quote for 2205104-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.