Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.80
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$3.37
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$3.06
|
500
in stock
|
Buy Now | |
Farnell
from US$3.54
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.55
|
89
in stock
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now |
Equalized | No |
---|---|
Color | Gray |
Keyed Position | 1 |
Number of Positions | 18 |
Keyed | Yes |
Configuration | Double-Ended |
Wire Size | 28AWG |
IEEE 1394 | No |
Flammability Rating | UL 2651 |
CLOUDSPLITTER | No |
Cable Assembly Length | .2m, .656ft |
Cable Assembly Category | Industry Standard |
Connector Type (End B) | Paddleboard |
Product Type | Cable Assembly |
Cable Assembly Type | MOW to PB |
Cable Style | Ribbon Cable |
Product Designation | Patch Cord |
Connector Type (End A) | Male-On-Wire |
Ribbon Cables/IDC Cables 18 POS Length 200mm | Rapid Electronics |
TE Connectivity CA MICRO-MATCH MOW-PB 18POS Ribbon Cable | Distrelec |
Cable: ribbon cable with connectors | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Micro-Match Plug |
---|---|
Connector Type B | Micro-Match Board Connector |
No. of Positions | 18Positions |
Cable Length - Imperial | 7.87" |
Cable Length - Metric | 200mm |
Cable Pitch | 1.27mm |
Where can I find additional details, specifications and documents for a 2205075-3?
Additional datasheets, footprints and schematics for 2205075-3 are listed on our Part Details page. You can also find images and similar parts to 2205075-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2205075-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2205075-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2205075-3 fall under?
The 2205075-3 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2205075-3 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2205075-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2205075-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2205075-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 2205075-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2205075-3 often in real-time on the comparison pages.
What if I can't find stock of 2205075-3?
You can fill out our help required form which you can use to request a quote for 2205075-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.