Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.84
|
120
in stock
|
Buy Now | |
TE Store
from US$4.56
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$3.62
|
174
in stock
|
Buy Now | |
Rapid Electronics
from US$3.53
|
174
in stock
|
Buy Now | |
Chip One Stop
from US$3.69
|
174
in stock
|
Buy Now | |
Distrelec
from US$2.77
|
174
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.62
|
90
in stock
|
Buy Now | |
element14
from US$3.41
|
40
in stock
|
Buy Now | |
Farnell
from US$2.73
|
40
in stock
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
Boersig
from US$2.47
|
-
|
Buy Now | |
TTI Europe
from US$2.29
|
-
|
Buy Now |
Equalized | Yes |
---|---|
Color | Gray |
Number of Positions | 16 |
Configuration | Double-Ended |
Keyed Position | 1 |
Keyed | Yes |
Wire Size | 28AWG |
Flammability Rating | UL 2651 |
IEEE 1394 | No |
CLOUDSPLITTER | No |
Cable Assembly Length | .15m, .492ft |
Connector Type (End B) | Male-On-Wire |
Product Designation | Patch Cord |
Connector Type (End A) | Male-On-Wire |
Cable Assembly Type | MOW to MOW |
Cable Assembly Category | Industry Standard |
Cable Style | Ribbon Cable |
Product Type | Cable Assembly |
CA MICRO-MATCH MOW-MOW 16POS Cable Assembly Type: MICRO-MATCH MOW Number of Positions: 16 Cable Assembly Length: .492 ft Cable Assembly Length: .15 m Cable Color: Gray MICRO-MATCH MOW 16 .492 ft .15 m | Micro-Match Std Mow To Mow Cable Assy | Part Number: 2205066-2 | Internal Number: 2205066-2 | Gray | TE Connectivity | TE Store |
Ribbon Cables/Idc Cables 16 Pos Length 150Mm |Amp Te Connectivity 2205066-2 | Newark Electronics |
Ribbon Cables/IDC Cables 16 POS Length 150mm | Rapid Electronics |
TE Connectivity - AMP Pluggable I/O CA MICRO-MATCH MOW-MOW 16P | Distrelec |
Micro-Match MOW-MOW 16P | RS |
Cable: ribbon cable with connectors | Transfer Multisort Elektronik |
RIBBON CABLE, MOW PLUG, 16POS, 150MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Micro-Match Plug |
---|---|
Connector Type B | Micro-Match Plug |
No. of Positions | 16Positions |
Cable Length - Imperial | 5.91" |
Cable Length - Metric | 150mm |
Connector Pitch | 1.27mm |
Where can I find additional details, specifications and documents for a 2205066-2?
Additional datasheets, footprints and schematics for 2205066-2 are listed on our Part Details page. You can also find images and similar parts to 2205066-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2205066-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2205066-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2205066-2 fall under?
The 2205066-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2205066-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2205066-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2205066-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2205066-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2205066-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2205066-2 often in real-time on the comparison pages.
What if I can't find stock of 2205066-2?
You can fill out our help required form which you can use to request a quote for 2205066-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.