Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.39
|
4
in stock
|
Buy Now | |
TE Store
from US$3.40
|
10,055
in stock
|
Buy Now | |
Distrelec
from US$1.85
|
338
in stock
|
Buy Now | |
Chip One Stop
from US$3.20
|
100
in stock
|
Buy Now | |
Farnell
from US$2.33
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
4
in stock
|
Buy Now | |
element14
from US$2.00
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
Boersig
from US$1.65
|
-
|
Buy Now |
Equalized | Yes |
---|---|
Color | Gray |
Keyed Position | 1 |
Configuration | Double-Ended |
Number of Positions | 8 |
Keyed | Yes |
Wire Size | 28AWG |
IEEE 1394 | No |
Flammability Rating | UL 2651 |
CLOUDSPLITTER | No |
Cable Assembly Length | .15m, .492ft |
Product Designation | Patch Cord |
Cable Assembly Type | MOW to MOW |
Connector Type (End B) | Male-On-Wire |
Connector Type (End A) | Male-On-Wire |
Cable Assembly Category | Industry Standard |
Cable Style | Ribbon Cable |
Product Type | Cable Assembly |
CA MICRO-MATCH MOW-MOW 8POS Cable Assembly Type: MICRO-MATCH MOW Number of Positions: 8 Cable Assembly Length: .492 ft Cable Assembly Length: .15 m Cable Color: Gray MICRO-MATCH MOW 8 .492 ft .15 m | Micro-Match Std Mow To Mow Cable Assy | Part Number: 2205062-2 | Internal Number: 2205062-2 | Gray | TE Connectivity | TE Store |
TE Connectivity - AMP Pluggable I/O CA MICRO-MATCH MOW-MOW 8P | Distrelec |
RIBBON CBL, MICRO MATCH PLUG-PLUG, 150MM | Farnell |
Micro-Match MOW-MOW 8P | RS |
Ribbon Cable, Mow Plug, 8Pos, 150Mm | Newark Electronics |
RIBBON CABLE, MOW PLUG, 8POS, 150MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Micro-Match Plug |
---|---|
Connector Type B | Micro-Match Plug |
No. of Positions | 8Positions |
Cable Length - Imperial | 5.91" |
Cable Length - Metric | 150mm |
Connector Pitch | 1.27mm |
Where can I find additional details, specifications and documents for a 2205062-2?
Additional datasheets, footprints and schematics for 2205062-2 are listed on our Part Details page. You can also find images and similar parts to 2205062-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2205062-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2205062-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2205062-2 fall under?
The 2205062-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2205062-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2205062-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2205062-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2205062-2 have stock available?
Authorised distributors including TE Store, Distrelec, Chip One Stop, Farnell and RS have stock available or on a lead time for 2205062-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2205062-2 often in real-time on the comparison pages.
What if I can't find stock of 2205062-2?
You can fill out our help required form which you can use to request a quote for 2205062-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.