Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.23
|
338
in stock
|
Buy Now | |
Rapid Electronics
from US$9.51
|
3,519
in stock
|
Buy Now | |
Chip One Stop
from US$7.51
|
3,519
in stock
|
Buy Now | |
Distrelec
from US$9.25
|
3,519
in stock
|
Buy Now | |
Newark Electronics
from US$12.55
|
338
in stock
|
Buy Now | |
element14
from US$10.35
|
338
in stock
|
Buy Now | |
TE Store
from US$10.62
|
287
in stock
|
Buy Now | |
Heilind Electronics
from US$9.89
|
276
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.89
|
92
in stock
|
Buy Now | |
Future Electronics
from US$8.53
|
-
|
Buy Now | |
Avnet America
from US$8.34
|
-
|
Buy Now | |
RS Americas
from US$13.36
|
-
|
Buy Now |
Number of Power Positions | 14 |
---|---|
Number of Positions | 34 |
Number of Single Positions | 10 |
Number of Signal Positions | 20 |
Number of Dual Positions | 7 |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Current Rating (Max) | 24A |
Power Contact Centerline | .2in, 5.08mm |
Width | .2mm |
Operating Voltage | 250 V |
Centerline (Pitch) | .2in, 5.08mm |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Straddle Mount |
Operating Temperature Range | -40 – 125°C |
Standard Card Edge Conn High Density Card Edge | Rapid Electronics |
TE Connectivity - AMP Card Edge PWR ConSCE 2X7P-2X10S | Distrelec |
CARD EDGE CONN, DUAL SIDE, 24POS, SOLDER | Farnell |
Card Edge Conn, Dual Side, 14Pwr+20Sig | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 14PWR+20SIG | element14 |
SCE, 2X7P-2X10S Connector System: Board-to-Board Number of Positions: 17 Centerline (Pitch): 1.27 mm 5.08 mm Centerline (Pitch): .05 in .2 in Contact Current Rating (Max): 24 A 1 A Board-to-Board 17 1.27 mm .05" | Card Edge Power Connector | Part Number: 2204798-1 | Internal Number: 2204798-1 | TE Connectivity | TE Store |
CONN,CARD EDGE,PWR,HI DNSTY SCE, 2X7P-2X10S | Heilind Electronics |
34 Position 5.08 mm Pitch Board to Board Card Edge Power Connector | Future Electronics |
Conn Card Edge SKT 14Power POS 20Signal POS 5.08mm ST Board Mount | Avnet America |
SCE, 2X7P-2X10S | TE Connectivity 2204798-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2204798-1?
Additional datasheets, footprints and schematics for 2204798-1 are listed on our Part Details page. You can also find images and similar parts to 2204798-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204798-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204798-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204798-1 fall under?
The 2204798-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2204798-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204798-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204798-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204798-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2204798-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204798-1 often in real-time on the comparison pages.
What if I can't find stock of 2204798-1?
You can fill out our help required form which you can use to request a quote for 2204798-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.