Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.21
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.50
|
12,599
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
12,599
in stock
|
Buy Now | |
Distrelec
from US$1.41
|
12,599
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
3,027
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$2.17
|
-
|
Buy Now | |
Farnell
from US$1.33
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Row-to-Row Spacing | 3mm, .118in |
---|---|
Number of Rows | 2 |
Number of Power Positions | 8 |
Number of Signal Positions | 0 |
Number of Positions | 8 |
Contact Current Rating (Max) | 10.5A |
Contact Mating Area Plating Thickness | 100µin, 2.5µm |
Contact Termination Area Plating Material | Matte Tin |
Contact Mating Area Plating Material | Tin |
Operating Voltage | 600VDC, 600VAC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | V-0 |
Housing Material | Nylon 66 |
Housing Color | Black |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag/Box |
Housing Type | Receptacle Housing |
Contact Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Product Type | Cable Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
HD Power Conn ELCON MICRO HOUSING RECEPTABLE 8P | Rapid Electronics |
TE Connectivity - AMP PWR CONN ELCON MICRORECEPTACLE HOUSING8P | Distrelec |
Rcpt Housing, 8Pos, Thermoplastic, Blk | Newark Electronics |
8 Position Rectangular Housing Connector Receptacle Black 0.118 (3.00mm)" | Future Electronics |
Heavy Duty Connector Base, ELCON Micro, Cable Mount | Avnet America |
Heavy Duty Power Connector, ELCON Mirco, Housing Receptable 8P | TE Connectivity 2204748-4 | RS Americas |
RCPT HOUSING, 8POS, THERMOPLASTIC, BLK | Farnell |
Where can I find additional details, specifications and documents for a 2204748-4?
Additional datasheets, footprints and schematics for 2204748-4 are listed on our Part Details page. You can also find images and similar parts to 2204748-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204748-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204748-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204748-4 fall under?
The 2204748-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2204748-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204748-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204748-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204748-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS have stock available or on a lead time for 2204748-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204748-4 often in real-time on the comparison pages.
What if I can't find stock of 2204748-4?
You can fill out our help required form which you can use to request a quote for 2204748-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.