Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.67
Number of Power Positions | 2 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 0 |
Row-to-Row Spacing | 0in, 0mm |
Board-to-Board Configuration | Parallel |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Termination Area Plating Thickness | .05µm, 2µin |
Contact Termination Area Plating Finish | Bright |
Contact Layout | Matrix |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Thickness | 1.25µm, 50µin |
Contact Retention | With |
Multiple Contact Types | Without |
Power Contact Material | Copper Alloy |
Contact Size | 4 |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Design | Stamped & Formed |
Underplate Material Thickness | 1.25 – 5µm, 50 – 200µin |
Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 50A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Length | 57mm, 2.244in |
Width | 65.5mm, 2.579in |
Height | 8.85mm, .348in |
PCB Thickness (Recommended) | 2.2mm, .087in |
Operating Voltage | 300VDC, 300VAC |
Dielectric Withstanding Voltage (Max) | 1500VDC, 1500VAC |
Insulation Resistance | 1000MΩ |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | Without |
UL Rating | Certified |
VDE Tested | No |
Agency/Standard Number | E28476 |
Agency/Standard | UL |
Mating Retention | Without |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Assembly Process Feature | None |
Assembly Integration Feature | Without |
Circuit Application | Power |
Packaging Method | Tray |
Sealable | No |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Contact Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Termination Post & Tail Length | 3.4mm, .134in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Shielded | No |
75A/Pole, Dual Pole Sliding Power Connector Rohs Compliant: Yes |Te Connectivity 2204740-1 | Newark Electronics |
75 A/Pole Dual Pole Copper Alloy Through Hole Sliding Power Connector | Future Electronics |
Conn Power RCP 2 POS Press Fit RA Through Hole 2 Terminal 1 Port Tray | Avnet America |
Heavy Duty Power Connectors 50A/POLE DUAL POLE SLIDING POWER CONN | TE Connectivity 2204740-1 | RS Americas |
SLIDING POWER CONN, RCPT, 2POS, 1ROW | Farnell |
Where can I find additional details, specifications and documents for a 2204740-1?
Additional datasheets, footprints and schematics for 2204740-1 are listed on our Part Details page. You can also find images and similar parts to 2204740-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204740-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204740-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204740-1 fall under?
The 2204740-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2204740-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204740-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204740-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204740-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 2204740-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204740-1 often in real-time on the comparison pages.
What if I can't find stock of 2204740-1?
You can fill out our help required form which you can use to request a quote for 2204740-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.