Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.90
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$26.05
|
83
in stock
|
Buy Now | |
Chip One Stop
from US$23.80
|
83
in stock
|
Buy Now | |
Farnell
from US$26.95
|
68
in stock
|
Buy Now | |
Heilind Electronics
from US$24.80
|
57
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.80
|
19
in stock
|
Buy Now | |
Future Electronics
from US$23.32
|
-
|
Buy Now | |
Avnet America
from US$19.90
|
-
|
Buy Now | |
RS Americas
from US$32.80
|
-
|
Buy Now | |
Boersig
from US$26.84
|
-
|
Buy Now |
Number of Power Positions | 8 |
---|---|
Row-to-Row Spacing | 2mm, .079in |
Number of Signal Positions | 15 |
Connector Circuit Configuration (Number of Pos/Type) | 8VP/Power,15/Signal |
Number of Positions | 23 |
PCB Mount Orientation | Vertical |
Number of Rows | 5 |
Board-to-Board Configuration | Vertical |
Contact Mating Area Plating Thickness | 3µin, .076µm |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Matte Tin |
Contact Current Rating (Max) | 75A |
Contact Retention | Without |
Operating Voltage | 60VAC, 200VAC, 200VDC, 60VDC |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 2mm, .236in, 6mm, .078in |
Housing Color | Black |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray |
Connector System | Board-to-Board |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Power to the Board MULTI-BEAM HD VERT REC | Rapid Electronics |
BACKPLANE PC BOARD CONNECTORS | Farnell |
MULTI-BEAM HD VERTICAL RE 15S+4P+4P | Heilind Electronics |
MULTI-BEAM HD VERTICAL REC. 15S plus 4P plus 4P, Rectangular Power Connectors | TE Connectivity 2204426-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2204426-1?
Additional datasheets, footprints and schematics for 2204426-1 are listed on our Part Details page. You can also find images and similar parts to 2204426-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204426-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204426-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204426-1 fall under?
The 2204426-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2204426-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204426-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204426-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204426-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 2204426-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204426-1 often in real-time on the comparison pages.
What if I can't find stock of 2204426-1?
You can fill out our help required form which you can use to request a quote for 2204426-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.