Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.03
|
No stock
|
Buy Now | |
Rapid Electronics
from US$6.81
|
1,527
in stock
|
Buy Now | |
Chip One Stop
from US$6.11
|
1,527
in stock
|
Buy Now | |
Distrelec
from US$6.63
|
1,527
in stock
|
Buy Now | |
TE Store
from US$7.60
|
459
in stock
|
Buy Now | |
Avnet America
from US$5.46
|
-
|
Buy Now | |
RS Americas
from US$7.30
|
-
|
Buy Now | |
Boersig
from US$7.02
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Connector Circuit Configuration (Number of Pos/Type) | 2P/Power |
---|---|
Board-to-Board Configuration | Vertical |
Number of Power Positions | 2 |
Number of Rows | 1 |
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
Contact Retention | With |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Noble Metal |
Contact Termination Area Plating Material | Matte Tin |
Contact Current Rating (Max) | 42A |
Operating Voltage | 60VDC, 60VAC |
Centerline (Pitch) | .196in, 5mm |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Contact Type | Socket |
Connector System | Board-to-Board |
Sealable | No |
Housing Type | Receptacle |
Termination Post & Tail Length | 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Power to the Board VERTICAL REC. 2P | Rapid Electronics |
TE Connectivity MULTI-BEAM HD VERTICAL REC. 2P Rectangul | Distrelec |
MULTI-BEAM HD VERTICAL REC. 2P Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 2 Centerline (Pitch): 5 mm Header Receptacle Board-to-Board 2 | Rectangular Power Connector | Part Number: 2204423-1 | Internal Number: 2204423-1 | 5 mm | TE Connectivity | TE Store |
Conn Backplane RCP 2 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector Receptacle, 2 POS, Blk, Through Hole, Press-Fit, Multi-Bean HD Series | TE Connectivity 2204423-1 | RS Americas |
CONNECTOR, BACKPLANE, RCPT, 2POS, 1ROW | Farnell |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM HD Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM HD Series |
---|---|
No. of Contacts | 2Contacts |
Card Edge / Backplane Connector Type | Backplane |
Pitch Spacing | - |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 2204423-1?
Additional datasheets, footprints and schematics for 2204423-1 are listed on our Part Details page. You can also find images and similar parts to 2204423-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204423-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204423-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204423-1 fall under?
The 2204423-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2204423-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204423-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204423-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204423-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Avnet America have stock available or on a lead time for 2204423-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204423-1 often in real-time on the comparison pages.
What if I can't find stock of 2204423-1?
You can fill out our help required form which you can use to request a quote for 2204423-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.