Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.62
|
No stock
|
Buy Now | |
Rapid Electronics
from US$50.29
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$41.70
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$35.75
|
-
|
Buy Now | |
Future Electronics
from US$33.53
|
-
|
Buy Now | |
Avnet America
from US$27.94
|
-
|
Buy Now | |
RS Americas
from US$45.75
|
-
|
Buy Now | |
element14
from US$33.75
|
-
|
Buy Now | |
Boersig
from US$37.61
|
-
|
Buy Now | |
TE Store
from US$55.24
|
-
|
Buy Now | |
Farnell
from US$28.84
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Style | Socket |
Contact Design | Multiple Contact Point |
Contact Size | 2 |
Contact Current Rating (Max) | 500A |
Contact Base Material | Copper Alloy |
Contact Plating Material | Silver over Nickel |
Operating Voltage | 48VAC |
Current Rating | 500A |
Housing Material | Stainless Steel |
UL Rating | Recognized |
Mounting Retention Type | Mounting Hole |
Mounting Retention | Yes |
Mating Alignment | Yes |
Circuit Application | Power |
Blade Thickness | 3mm, .118in |
Packaging Method | Box & Tray |
Connector System | Bus Bar-to-Bus Bar |
Connector & Contact Terminates To | Bus Bar |
Connector Style | Receptacle |
Sealable | No |
PCB Termination | Through Hole - Screw |
Operating Temperature Range | -55 – 105°C |
IN-LINE MOUNT 500A BUSBAR CONN. | Rapid Electronics |
Bus Bar Connector, Socket, Screw | Newark Electronics |
Single Position Stainless Steel In-Line Bus Bar Connector | Future Electronics |
Power Connector Busbar 1 Position Cable Mount Tray | Avnet America |
IN-LINE MOUNT 500A BUSBAR CONN. | TE Connectivity 2204273-2 | RS Americas |
BUS BAR CONNECTOR, SOCKET, SCREW | element14 |
Special Order: IN-LINE MOUNT 500A BUSBAR CONN. Connector System: Bus Bar-to-Bus Bar Number of Positions: 1 Connector & Contact Terminates To: Bus Bar Mating Conductor Thickness: 3 mm Mating Conductor Thickness: .118 in Bus Bar-to-Bus Bar 1 3 mm | Busbar Connector | Part Number: 2204273-2 | Internal Number: 2204273-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2204273-2?
Additional datasheets, footprints and schematics for 2204273-2 are listed on our Part Details page. You can also find images and similar parts to 2204273-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204273-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204273-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204273-2 fall under?
The 2204273-2 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2204273-2 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204273-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204273-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204273-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 2204273-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204273-2 often in real-time on the comparison pages.
What if I can't find stock of 2204273-2?
You can fill out our help required form which you can use to request a quote for 2204273-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.