Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.93
|
No stock
|
Buy Now | |
Rapid Electronics
from US$45.62
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$23.80
|
28
in stock
|
Buy Now | |
Distrelec
from US$41.99
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$27.90
|
3
in stock
|
Buy Now | |
Avnet America
from US$19.99
|
-
|
Buy Now | |
RS Americas
from US$33.67
|
-
|
Buy Now | |
element14
from US$24.11
|
-
|
Buy Now | |
Boersig
from US$26.96
|
-
|
Buy Now | |
TE Store
from US$25.63
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 1 |
Contact Current Rating (Max) | 500A |
Contact Style | Socket |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 1.27µm, 50µin |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Silver over Nickel |
Contact Length | 2.54in, 64.7mm |
Contact Transmits (Typical) | Power |
Contact Underplating Material | Nickel |
Contact Plating Thickness | 118µin, 3µm |
Contact Design | Multiple Contact Point |
Height | 28.45mm, 1.12in |
Length | 3.29in, 83.67mm |
Width | 2.29in, 58.17mm |
Wire Size | 2AWG, 34 – 35mm², 67099 – 69073CMA |
Operating Voltage | 600VAC, 15VDC |
Hot Pluggable | No |
Voltage Drop | 13mV |
Voltage Rating | 12VDC |
Operating Voltage Reference | AC/DC |
Current Rating | 500A |
Housing Material | Stainless Steel |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL File Number | E113407 |
Mounting Retention | Yes |
Mounting Retention Type | Mounting Hole |
Mating Alignment | Yes |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Blindmate |
Circuit Application | Power |
Blade Thickness | .125in, 3.175mm |
Packaging Method | Bag/Box |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Bus Bar |
Connector Type | Connector Assembly |
Product Type | Pluggable Bus Bar Connector |
Connector System | Bus Bar-to-Bus Bar |
PCB Termination | Through Hole - Screw |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HD Power Conn IN-LINE Mt. 500A BUS BAR CONN. | Rapid Electronics |
TE Connectivity IN-LINE MOUNT 500A BUSBAR CONN. Heavy Du | Distrelec |
Pluggable Bus Bar Clip, 3Mm Board | Newark Electronics |
Conn Power RCP 1 POS ST Busbar Thru-Hole Screw Mount Bag/Box | Avnet America |
IN-LINE MOUNT 500A BUS BAR CONN. | TE Connectivity 2204273-1 | RS Americas |
PLUGGABLE BUS BAR, SOCKET, SCREW | element14 |
IN-LINE MOUNT 500A BUSBAR CONN. | Boersig |
IN-LINE MOUNT 500A BUSBAR CONN. Connector System: Bus Bar-to-Bus Bar Number of Positions: 1 Connector & Contact Terminates To: Bus Bar Mating Conductor Thickness: 3.18 mm Mating Conductor Thickness: .125 in Bus Bar-to-Bus Bar 1 3.18 mm | Busbar Connector | Part Number: 2204273-1 | Internal Number: 2204273-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Screw |
Terminal Type | Busbar Socket |
Where can I find additional details, specifications and documents for a 2204273-1?
Additional datasheets, footprints and schematics for 2204273-1 are listed on our Part Details page. You can also find images and similar parts to 2204273-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204273-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204273-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204273-1 fall under?
The 2204273-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2204273-1 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204273-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204273-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204273-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2204273-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204273-1 often in real-time on the comparison pages.
What if I can't find stock of 2204273-1?
You can fill out our help required form which you can use to request a quote for 2204273-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.