Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Dual Positions | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Single Positions | 18 |
Number of Power Positions | 4 |
Number of Positions | 40 |
Number of Signal Positions | 36 |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 22A |
Power Contact Centerline | .3in, 7.62mm |
Operating Voltage | 400, 400VAC |
Centerline (Pitch) | 1.27mm, .1in, 2.54mm, .05in |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONNECTOR ASSEMBLY, SEC II POW Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): 1.27 mm 2.54 mm Centerline (Pitch): .1 in .05 in Contact Current Rating (Max): 22 A Board-to-Board 40 1.27 mm .1" | Card Edge Power Connector | Part Number: 2204061-2 | Internal Number: 2204061-2 | TE Connectivity | TE Store |
Conn Card Edge 4Power/36Signal POS 7.62mm/2.54mm Press Fit ST Thru-Hole | Avnet America |
CONNECTOR ASSEMBLY, SEC II POW, Card Edge Power Connectors | TE Connectivity 2204061-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2204061-2?
Additional datasheets, footprints and schematics for 2204061-2 are listed on our Part Details page. You can also find images and similar parts to 2204061-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204061-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204061-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204061-2 fall under?
The 2204061-2 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2204061-2 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204061-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204061-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204061-2 have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas and Boersig have stock available or on a lead time for 2204061-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204061-2 often in real-time on the comparison pages.
What if I can't find stock of 2204061-2?
You can fill out our help required form which you can use to request a quote for 2204061-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.