Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Positions | 52 |
Mating Tab Width | .64mm, .11in, .025in, 2.8mm |
Width | 53mm, 2.08in |
Height | 1.24in, 31.6mm |
Length | 2.18in, 55.6mm |
Centerline (Pitch) | .1in, 5mm, 2.54mm, .196in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 27 |
Packaging Method | Tray |
Connector System | Wire-to-Wire |
Sealable | No |
Row-to-Row Spacing | .1in, .312in, 2.54mm, 7.95mm |
Strain Relief | No |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
52 POS PLUG ASSY, 0.64 AND 2.8 | Avnet America |
Automotive Connectors 52 pos plug assy, 0.64 and 2.8 | Sager |
Where can I find additional details, specifications and documents for a 2203937-3?
Additional datasheets, footprints and schematics for 2203937-3 are listed on our Part Details page. You can also find images and similar parts to 2203937-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2203937-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203937-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2203937-3 fall under?
The 2203937-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2203937-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2203937-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2203937-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2203937-3 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 2203937-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2203937-3 often in real-time on the comparison pages.
What if I can't find stock of 2203937-3?
You can fill out our help required form which you can use to request a quote for 2203937-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.