Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 4, 3 |
Number of Positions | 52 |
Mating Tab Width | .64mm, .11in, .025in, 2.8mm |
Length | 68.2mm, 2.68in |
Width | 1.24in, 31.6mm |
Height | 46.7mm, 1.83in |
Centerline (Pitch) | .1in, 5mm, 2.54mm, .196in |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Method | Tray |
Packaging Quantity | 27 |
Row-to-Row Spacing | 2.54mm, .312in, 7.95mm, .1in |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Device, Wire-to-Board |
Hybrid Connector | Yes |
Sealable | No |
Strain Relief | Yes |
52 pos plug assy, 0.64 and 2.8 Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm 2.8 mm Mating Tab Width: .025 in .11 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 52 Housing for Female Terminals .64 mm .025" | Automotive Housing | Part Number: 2203937-4 | Internal Number: 2203937-4 | TE Connectivity | TE Store |
52 POS PLUG ASSY, 0.64 AND 2.8 | Avnet America |
Automotive Connectors 52 pos plug assy, 0.64 and 2.8 | Sager |
Where can I find additional details, specifications and documents for a 2203937-4?
Additional datasheets, footprints and schematics for 2203937-4 are listed on our Part Details page. You can also find images and similar parts to 2203937-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2203937-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203937-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2203937-4 fall under?
The 2203937-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2203937-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2203937-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2203937-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2203937-4 have stock available?
Authorised distributors including TE Store, Avnet America and Sager have stock available or on a lead time for 2203937-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2203937-4 often in real-time on the comparison pages.
What if I can't find stock of 2203937-4?
You can fill out our help required form which you can use to request a quote for 2203937-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.