Status: | Unknown |
---|---|
Series: | UCS Series |
RoHS: | Unknown |
Panel Type | Side Panel |
---|---|
Panel Material | PC (Polycarbonate) |
Body Colour | Black |
For Use With | Phoenix Contact 2203352 & 2203354 Housing Half Shells |
External Height - Metric | 39.5mm |
External Width - Metric | 116mm |
External Height - Imperial | 1.56" |
External Width - Imperial | 4.57" |
Product Range | UCS Series |
SVHC | No SVHC (15-Jan-2019) |
Side Panel, Pc, Blk, Housing Half Shell | Newark Electronics |
Housing, Side Panel for use with Housing Half Shells, UCS Series | Phoenix Contact 2203373 | RS Americas |
SIDE PANEL, PC, BLK, HOUSING HALF SHELL | element14 |
Enclosures for Industrial Automation UCS SW 145-F 9005 | Sager |
Where can I find additional details, specifications and documents for a 2203373?
Additional datasheets, footprints and schematics for 2203373 are listed on our Part Details page. You can also find images and similar parts to 2203373 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2203373 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203373 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2203373 fall under?
The 2203373 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2203373 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2203373 you can contact the distributor directly for product support, shipping queries etc.
Is the 2203373 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2203373 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 2203373.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2203373 often in real-time on the comparison pages.
What if I can't find stock of 2203373?
You can fill out our help required form which you can use to request a quote for 2203373 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.