Status: | Unknown |
---|---|
Series: | UCS Series |
RoHS: | Unknown |
Accessory Type | Corner Inlay |
---|---|
For Use With | Phoenix Contact UCS Series Housing Half Shells |
Product Range | UCS Series |
SVHC | No SVHC (15-Jan-2019) |
Corner Inlay, Pc, Blk, Housing Shell | Newark Electronics |
Housing, Height Adapter for 67mm Variants, Polycarbonate, Black, UCS Series | Phoenix Contact 2203400 | RS Americas |
CORNER INLAY, PC, BLK, HOUSING SHELL | element14 |
Enclosures for Industrial Automation UCS HAC 9005 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
IN Nylon loop tape, L: 5000 mm | RS |
Where can I find additional details, specifications and documents for a 2203400?
Additional datasheets, footprints and schematics for 2203400 are listed on our Part Details page. You can also find images and similar parts to 2203400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2203400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2203400 fall under?
The 2203400 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2203400 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2203400 you can contact the distributor directly for product support, shipping queries etc.
Is the 2203400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2203400 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 2203400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2203400 often in real-time on the comparison pages.
What if I can't find stock of 2203400?
You can fill out our help required form which you can use to request a quote for 2203400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.