Status: | Unknown |
---|---|
Series: | 2000 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.74
|
50
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
1,612
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
826
in stock
|
Buy Now | |
Rapid Electronics
from US$41.32
|
451
in stock
|
Buy Now | |
Chip One Stop
from US$31.40
|
451
in stock
|
Buy Now | |
Sager
from US$0.20
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.56
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$31.39
|
18
in stock
|
Buy Now | |
element14
from US$34.31
|
18
in stock
|
Buy Now | |
Farnell
from US$31.68
|
18
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
3
in stock
|
Buy Now | |
Avnet America
from US$19.67
|
-
|
Buy Now | |
Carlton-Bates
from US$0.33
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST-NC |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
Switch Terminals | Solder |
Product Range | 2000 Series |
Pushbutton Switches SPST NO Blk Btn Sldr Term | Rapid Electronics |
Switch, Pushbutton, Spst, 10A, 220V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST, 10A, 220V | element14 |
Switch Push Button N.C. SPST Round Plunger 10A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female |
Body Length | 9.525mm |
Overall Length | 9.525mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, 1/4 Hex, Female, Threaded 4-40, Length .375, Alum/Clear Iridite | Keystone Electronics 2202 | RS Americas |
Threaded Aluminum Female Hex Standoff 4 - 40 Thread Length .375 inch | Future Electronics |
Standoffs & Spacers HEX .250X.375 ALUM | Sager |
THREADED STANDOFF | Heilind Electronics |
Customer Item | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2202?
Additional datasheets, footprints and schematics for 2202 are listed on our Part Details page. You can also find images and similar parts to 2202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2202 fall under?
The 2202 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2202 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2202 you can contact the distributor directly for product support, shipping queries etc.
Is the 2202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2202 have stock available?
Authorised distributors including RS Americas, Future Electronics, Rapid Electronics, Chip One Stop and Sager have stock available or on a lead time for 2202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2202 often in real-time on the comparison pages.
What if I can't find stock of 2202?
You can fill out our help required form which you can use to request a quote for 2202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.