Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Ejector Location | Both Ends |
---|---|
Ejector Type | Locking |
Module Key Type | SGRAM |
Latch Material | Stainless Steel |
Latch Plating Material | Tin |
Number of Keys | 1 |
Number of Positions | 204 |
Center Key | Offset Left |
Module Orientation | Right Angle |
Keying | Standard |
Number of Bays | 2 |
Number of Rows | 2 |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold Flash |
Socket Style | SO DIMM |
Socket Type | Memory Card |
Contact Base Material | Copper Alloy |
Stack Height | .315in, 8mm |
DRAM Voltage | 1.5V |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .6mm, .024in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Peg |
PCB Mount Retention | With |
Circuit Application | Power |
Comment | With floating peg. |
Packaging Method | Emboss on Reel |
Packaging Quantity | 150 |
Profile | Standard |
Row-to-Row Spacing | .322in, 8.2mm |
Product Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
DRAM Type | Double Data Rate (DDR) 3 |
Sealable | No |
Connector System | Cable-to-Board |
SGRAM Voltage | 1.5V |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
EMBOSS TAPE DDR3 204P 8H STD DRAM Type: Double Data Rate (DDR) 3 Stack Height: .315 in Stack Height: 8 mm Module Orientation: Right Angle Number of Positions: 204 Double Data Rate (DDR) 3 .315" 8 mm Right Angle | So Dimm | Part Number: 2-2013297-1 | Internal Number: 2-2013297-1 | .315" | TE Connectivity | TE Store |
Emboss Tape Ddr3 204P 8H Std |Te Connectivity 2-2013297-1 | Newark Electronics |
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25â–‘ Angle | Future Electronics |
EMBOSS TAPE DDR3 204P 8H STD, SO DIMM Sockets | TE Connectivity 2-2013297-1 | RS Americas |
Conn DDR3 SO DIMM SKT 204 POS 0.6mm Solder RA SMD Embossed T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 2-2013297-1?
Additional datasheets, footprints and schematics for 2-2013297-1 are listed on our Part Details page. You can also find images and similar parts to 2-2013297-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2013297-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2013297-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2013297-1 fall under?
The 2-2013297-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-2013297-1 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2013297-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2013297-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2013297-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, RS Americas and Avnet Asia have stock available or on a lead time for 2-2013297-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2013297-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2013297-1?
You can fill out our help required form which you can use to request a quote for 2-2013297-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.