Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.58
|
11,047
in stock
|
Buy Now | |
Avnet America
from US$3.10
|
7,600
in stock
|
Buy Now | |
Rapid Electronics
from US$2.51
|
7,566
in stock
|
Buy Now | |
TE Store
from US$4.52
|
5,106
in stock
|
Buy Now | |
Future Electronics
from US$1.74
|
4,200
in stock
|
Buy Now | |
Distrelec
from US$3.63
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$3.62
|
3,566
in stock
|
Buy Now | |
Farnell
from US$3.83
|
2,966
in stock
|
Buy Now | |
Heilind Electronics
from US$3.86
|
2,700
in stock
|
Buy Now | |
TTI Europe
from US$2.01
|
2,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.86
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$4.94
|
297
in stock
|
Buy Now | |
element14
from US$5.75
|
297
in stock
|
Buy Now | |
RS Americas
from US$3.56
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,200
in stock
|
Buy Now | |
Avnet Asia
from US$1.86
|
-
|
Buy Now | |
Boersig
from US$2.63
|
-
|
Buy Now |
Module Key Type | SGRAM |
---|---|
Latch Material | Stainless Steel |
Ejector Type | Locking |
Latch Plating Material | Tin |
Ejector Location | Both Ends |
Module Orientation | Right Angle |
Keying | Standard |
Number of Positions | 204 |
Number of Rows | 2 |
Center Key | Offset Left |
Number of Keys | 1 |
Number of Bays | 2 |
Contact Mating Area Plating Material | Gold Flash |
Socket Style | SO DIMM |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | .5A |
Socket Type | Memory Card |
Stack Height | 5.2mm, .205in |
DRAM Voltage | 1.5V |
Housing Color | Black |
Centerline (Pitch) | .024in, .6mm |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Solder Peg |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Comment | With floating peg. |
Packaging Method | Emboss on Reel |
Packaging Quantity | 200 |
Profile | Standard |
Row-to-Row Spacing | .322in, 8.2mm |
Product Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
DRAM Type | Double Data Rate (DDR) 3 |
Sealable | No |
Connector System | Cable-to-Board |
SGRAM Voltage | 1.5V |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
DDR3 SODIMM socket,25°,204 way | RS |
Conn DDR3 SO DIMM SKT 204 POS 0.6mm Solder RA SMD Embossed T/R | Avnet America |
DIMM Connectors EMBOSS TAPE DDR3 204P 5.2H STD | Rapid Electronics |
EMBOSS TAPE DDR3 204P 5.2H STD DRAM Type: Double Data Rate (DDR) 3 Stack Height: .205 in Stack Height: 5.2 mm Module Orientation: Right Angle Number of Positions: 204 Double Data Rate (DDR) 3 .205" 5.2 mm Right Angle | So Dimm | Part Number: 2-2013289-1 | Internal Number: 2-2013289-1 | .205" | TE Connectivity | TE Store |
204 Position 0.6 mm Pitch Dual Row Right Angle SMT Socket DIMM Connector | Future Electronics |
TE Connectivity - AMP EMBOSS TAPE DDR3 204P 5.2H STD | Distrelec |
CONN, SODIMM, CAM-IN LOCKING, 204POS | Farnell |
DDR3 204P SO DIMM HEIGHT 5.2MM | TTI Europe |
Conn, Ddr3 Sodimm Socket, 204Pos, 0.6Mm | Newark Electronics |
CONN, DDR3 SODIMM SOCKET, 204POS, 0.6MM | element14 |
DDR3 DIMM Sockets 204 Position Right Angle 1.5 V | TE Connectivity 2-2013289-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-2013289-1?
Additional datasheets, footprints and schematics for 2-2013289-1 are listed on our Part Details page. You can also find images and similar parts to 2-2013289-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2013289-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2013289-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2013289-1 fall under?
The 2-2013289-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 2-2013289-1 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2013289-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2013289-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2013289-1 have stock available?
Authorised distributors including RS, Avnet America, Rapid Electronics, TE Store and Future Electronics have stock available or on a lead time for 2-2013289-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2013289-1 often in real-time on the comparison pages.
What if I can't find stock of 2-2013289-1?
You can fill out our help required form which you can use to request a quote for 2-2013289-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.