Status: | Unknown |
---|---|
Series: | KK 254 2695 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
3,700
in stock
|
Buy Now | |
element14
from US$0.34
|
6,583
in stock
|
Buy Now | |
Farnell
from US$0.39
|
6,583
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
6,039
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
5,536
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
4,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
1,292
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
353
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,500
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Carlton-Bates
from US$0.42
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Receptacle |
Product Range | KK 254 2695 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
CONNECTOR, RCPT, 15POS, 1ROW, 2.54MM | element14 |
Molex KK 254 Crimp Housing Friction Ramp with Polarizing Ribs 15 Circuits Natural | Distrelec |
100 KK TERM HSG W/LRAMP W/POR 2695-15RP | Heilind Electronics |
2.54 MM KK HOUSING 15CIRCUITS | TTI Europe |
100 KK Term Hsg W/LRamp W/PoR 2695-15RP | RS |
Connector, Rcpt, 15Pos, 1Row, 2.54Mm | Newark Electronics |
Conn Housing F 15 POS 2.54mm Crimp ST Cable Mount Bag | Avnet Abacus |
15P CRIMP HOUSING | Rutronik |
100 KK TERM HSG W/LRAMP W/POR 2695-15RP | Molex Incorporated 22-01-3157 | RS Americas |
Receptacle Socket Housing 15P | Carlton-Bates |
Where can I find additional details, specifications and documents for a 22-01-3157?
Additional datasheets, footprints and schematics for 22-01-3157 are listed on our Part Details page. You can also find images and similar parts to 22-01-3157 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-01-3157 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-01-3157 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-01-3157 fall under?
The 22-01-3157 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 22-01-3157 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-01-3157 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-01-3157 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-01-3157 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Heilind Electronics and TTI Europe have stock available or on a lead time for 22-01-3157.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-01-3157 often in real-time on the comparison pages.
What if I can't find stock of 22-01-3157?
You can fill out our help required form which you can use to request a quote for 22-01-3157 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.