Status: | Unknown |
---|---|
Series: | KK 254 2695 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
8,000
in stock
|
Buy Now | |
element14
from US$0.33
|
14,042
in stock
|
Buy Now | |
Farnell
from US$0.34
|
14,042
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
3,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
929
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
329
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 13Contacts |
Gender | Receptacle |
Product Range | KK 254 2695 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
WTB HOUSING, RCPT, 13POS, 1ROW, 2.54MM | element14 |
100 KK Term Hsg W/LRamp W/PoR 13Ckt | RS |
2.54 MM KK HOUSING 13CIRCUITS | TTI Europe |
Wtb Housing, Rcpt, 13Pos, 1Row, 2.54Mm | Newark Electronics |
Crimp Housing, 13, Nylon Material, Insulator Housing | Molex Incorporated 22-01-3137 | RS Americas |
Conn Housing RCP 13 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 22-01-3137?
Additional datasheets, footprints and schematics for 22-01-3137 are listed on our Part Details page. You can also find images and similar parts to 22-01-3137 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-01-3137 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-01-3137 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-01-3137 fall under?
The 22-01-3137 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 22-01-3137 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-01-3137 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-01-3137 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-01-3137 have stock available?
Authorised distributors including element14, Farnell, RS, TTI Europe and Chip One Stop have stock available or on a lead time for 22-01-3137.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-01-3137 often in real-time on the comparison pages.
What if I can't find stock of 22-01-3137?
You can fill out our help required form which you can use to request a quote for 22-01-3137 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.