Status: | Unknown |
---|---|
Series: | KK 5051 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
3,535
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
7,209
in stock
|
Buy Now | |
element14
from US$0.28
|
7,026
in stock
|
Buy Now | |
Farnell
from US$0.24
|
6,937
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
6,155
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
6,155
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
425
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | KK 5051 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Connector, Rcpt, 10Pos, 1Row, 2.5Mm | Newark Electronics |
CONNECTOR, RCPT, 10POS, 1ROW, 2.5MM | element14 |
Molex 2.50mm Pitch KK WTB Housing Female Friction Lock for 2759/5159 Crimp Terminals 10 Circuits | Distrelec |
Housing 2.5mm KK,female for 2759,10w | RS |
10CKT KK2.5 CRIMP REC HSG 505110 | Transfer Multisort Elektronik |
Conn Housing F 10 POS 2.5mm Crimp ST Cable Mount Bag | Avnet America |
KK Series 2.5mm Pitch 10 Way 1 Row Female Straight PCB Housing 5051 | Molex Incorporated 22-01-1102 | RS Americas |
Where can I find additional details, specifications and documents for a 22-01-1102?
Additional datasheets, footprints and schematics for 22-01-1102 are listed on our Part Details page. You can also find images and similar parts to 22-01-1102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22-01-1102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22-01-1102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22-01-1102 fall under?
The 22-01-1102 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 22-01-1102 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22-01-1102 you can contact the distributor directly for product support, shipping queries etc.
Is the 22-01-1102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22-01-1102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 22-01-1102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22-01-1102 often in real-time on the comparison pages.
What if I can't find stock of 22-01-1102?
You can fill out our help required form which you can use to request a quote for 22-01-1102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.