Status: | Unknown |
---|---|
Series: | 2000 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.78
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
2,722
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
1,928
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
1,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
816
in stock
|
Buy Now | |
Sager
from US$0.18
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
306
in stock
|
Buy Now | |
element14
from US$32.26
|
159
in stock
|
Buy Now | |
Farnell
from US$27.02
|
159
in stock
|
Buy Now | |
Distrelec
from US$10.24
|
97
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.47
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$57.06
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$40.40
|
27
in stock
|
Buy Now | |
Avnet America
from US$18.42
|
-
|
Buy Now | |
Carlton-Bates
from US$23.64
|
-
|
Buy Now |
Switch Operation | (On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
Switch Terminals | Solder |
Product Range | 2000 Series |
SWITCH, PUSHBUTTON, SPST, 10A, 220V | element14 |
Pushbutton Switches SPST NO Red Btn Sldr Term | Rapid Electronics |
Switch Push Button N.O. SPST Round Plunger 10A 220VAC Momentary Contact Solder Lug Panel Mount | Avnet America |
Switch, Non-Lighted Pushbutton | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standoff Material | Aluminium |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 6.4mm |
External Width | 6.3mm |
SVHC | No SVHC (27-Jun-2018) |
╪6.3 mm Aluminum Clear Iridte Finish 4-40 Threaded HEX Standoff | Future Electronics |
Standoffs & Spacers HEX .250X.250 ALUM | Sager |
Spacer/Standoff, Hex, Al, 6.4Mm X 6.4Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2201?
Additional datasheets, footprints and schematics for 2201 are listed on our Part Details page. You can also find images and similar parts to 2201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2201 fall under?
The 2201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2201 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2201 you can contact the distributor directly for product support, shipping queries etc.
Is the 2201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2201 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Future Electronics, Heilind Electronics Asia and Sager have stock available or on a lead time for 2201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2201 often in real-time on the comparison pages.
What if I can't find stock of 2201?
You can fill out our help required form which you can use to request a quote for 2201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.