Status: | Unknown |
---|---|
Series: | 220 Series |
RoHS: | Compliant |
Product Range | 220 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
For Use With | 223 Series Connectors |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
Current Rating | 5A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 220-P02-100?
Additional datasheets, footprints and schematics for 220-P02-100 are listed on our Part Details page. You can also find images and similar parts to 220-P02-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 220-P02-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 220-P02-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 220-P02-100 fall under?
The 220-P02-100 is listed under Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 220-P02-100 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 220-P02-100 you can contact the distributor directly for product support, shipping queries etc.
Is the 220-P02-100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 220-P02-100 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 220-P02-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 220-P02-100 often in real-time on the comparison pages.
What if I can't find stock of 220-P02-100?
You can fill out our help required form which you can use to request a quote for 220-P02-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.