Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.53
|
No stock
|
Buy Now | |
CoreStaff
from US$0.55
|
200
in stock
|
Buy Now | |
RS Americas
from US$4.69
|
116
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.27
|
98
in stock
|
Buy Now | |
Rapid Electronics
from US$18.68
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$41.90
|
-
|
Buy Now | |
element14
from US$65.24
|
-
|
Buy Now | |
Carlton-Bates
from US$0.20
|
-
|
Buy Now | |
Sager
from US$7.44
|
-
|
Buy Now |
Jaw Width | - |
---|---|
Jaw Opening Max | 114.3mm |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mono 2 Conductor Cable Mount Plug Flat Black Plastic Handle w/Screw Termi 1/4in | Switchcraft 220 | RS Americas |
Phone Connectors 2C 1/4 RT. ANG. BLK | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
6 HEAVY DUTY RUBBLE SACKS (BLUE) - 30L | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Clip | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Double Row Terminal Block |Marathon Special Products 220 | Newark Electronics |
Where can I find additional details, specifications and documents for a 220?
Additional datasheets, footprints and schematics for 220 are listed on our Part Details page. You can also find images and similar parts to 220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 220 fall under?
The 220 is listed under PANAVISE Parts.
Can I view similar or alternative parts?
You can view similar parts to 220 when available in the PANAVISE Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 220 you can contact the distributor directly for product support, shipping queries etc.
Is the 220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 220 have stock available?
Authorised distributors including Farnell, CoreStaff, RS Americas, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 220 often in real-time on the comparison pages.
What if I can't find stock of 220?
You can fill out our help required form which you can use to request a quote for 220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.