Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.58
|
20
in stock
|
Buy Now | |
Distrelec
from US$2.68
|
25
in stock
|
Buy Now | |
element14
from US$3.35
|
20
in stock
|
Buy Now | |
RS Americas
from US$4.31
|
6
in stock
|
Buy Now | |
RS
from US$3.84
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
-
|
Buy Now | |
Sager
from US$3.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Blue |
For Use With | EAO 22 Series Pushbutton Switches |
Lens Height | 24mm |
Lens Width | 36mm |
RoHS Compliant | Yes |
EAO Switch Lens Rectangular Blue Transparent Plastic EAO 22 Series | Distrelec |
Lens, Flat, Plastic, Rectangle, 17x25.5mm, Illuminative, Transparent, Blue | EAO 22-903.6 | RS Americas |
Lens blue 17,5x25,5 plastic transparent | RS |
Lens, Rectangular, Blue | Newark Electronics |
Industrial Panel Mount Indicators / Switch Indicators LENS RECT BLUE BLUE | Sager |
Druckhaube blau 17x25,5 transparent | Boersig |
Where can I find additional details, specifications and documents for a 22903-6?
Additional datasheets, footprints and schematics for 22903-6 are listed on our Part Details page. You can also find images and similar parts to 22903-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 22903-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 22903-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 22903-6 fall under?
The 22903-6 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to 22903-6 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 22903-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 22903-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 22903-6 have stock available?
Authorised distributors including Distrelec, element14, Farnell, RS Americas and RS have stock available or on a lead time for 22903-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 22903-6 often in real-time on the comparison pages.
What if I can't find stock of 22903-6?
You can fill out our help required form which you can use to request a quote for 22903-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.